ASUS logo

ASUS ThunderboltEX 3 interface cards/adapter Internal Thunderbolt 3, Thunderbolt

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183622
Info modified on:
14 Mar 2024, 19:48:58
Short summary description ASUS ThunderboltEX 3 interface cards/adapter Internal Thunderbolt 3, Thunderbolt:

ASUS ThunderboltEX 3, PCI, Thunderbolt 3, Thunderbolt, PCIe 3.0, 40 Gbit/s, 100 mm, 85 mm

Long summary description ASUS ThunderboltEX 3 interface cards/adapter Internal Thunderbolt 3, Thunderbolt:

ASUS ThunderboltEX 3. Host interface: PCI, Output interface: Thunderbolt 3, Thunderbolt, Expansion card standard: PCIe 3.0. Data transfer rate (max): 40 Gbit/s. Width: 100 mm, Depth: 85 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.