ASUS logo

ASUS PRIME B550M-K ARGB AMD B550 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102350
Info modified on:
03 Jun 2025, 14:17:55
Short summary description ASUS PRIME B550M-K ARGB AMD B550 Socket AM4 micro ATX:

ASUS PRIME B550M-K ARGB, AMD, Socket AM4, DDR4-SDRAM, 64 GB, DIMM, Dual-channel

Long summary description ASUS PRIME B550M-K ARGB AMD B550 Socket AM4 micro ATX:

ASUS PRIME B550M-K ARGB. Processor manufacturer: AMD, Processor socket: Socket AM4. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.