ASUS logo

ASUS Pro B660M-C-CSM Intel B660 LGA 1700 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81574
Info modified on:
30 Oct 2024, 13:04:59
Short summary description ASUS Pro B660M-C-CSM Intel B660 LGA 1700 micro ATX:

ASUS Pro B660M-C-CSM, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., DDR5-SDRAM, 128 GB, DIMM

Long summary description ASUS Pro B660M-C-CSM Intel B660 LGA 1700 micro ATX:

ASUS Pro B660M-C-CSM. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR5-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.