ASUS PRIME B660M-A D4, Intel, LGA 1700, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold, LGA 1700, DDR4-SDRAM, 128 GB
ASUS PRIME B660M-A D4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. USB connector type: USB Type-A. Ethernet interface type: Gigabit Ethernet