ASUS logo

ASUS ProArt B550-CREATOR AMD B550 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220987
Info modified on:
20 Dec 2024, 05:15:12
Short summary description ASUS ProArt B550-CREATOR AMD B550 Socket AM4 ATX:

ASUS ProArt B550-CREATOR, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS ProArt B550-CREATOR AMD B550 Socket AM4 ATX:

ASUS ProArt B550-CREATOR. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. USB connector type: USB Type-A, USB Type-C. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Intel I225-V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.