ASUS logo

ASUS TUF GAMING A520M-PLUS II AMD A520 Socket AM4 micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267168
Info modified on:
03 Jun 2025, 09:04:06
Short summary description ASUS TUF GAMING A520M-PLUS II AMD A520 Socket AM4 micro ATX:

ASUS TUF GAMING A520M-PLUS II, AMD, Socket AM4, AMD Ryzen 3000 Series, AMD Ryzen 5000 Series, Socket AM4, DDR4-SDRAM, 128 GB

Long summary description ASUS TUF GAMING A520M-PLUS II AMD A520 Socket AM4 micro ATX:

ASUS TUF GAMING A520M-PLUS II. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series, AMD Ryzen 5000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 3840 x 2160 pixels. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.