ASUS logo

ASUS ROG STRIX B550-XE GAMING WIFI AMD B550 Socket AM4 ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303428
Info modified on:
07 Oct 2022, 10:59:35
Short summary description ASUS ROG STRIX B550-XE GAMING WIFI AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-XE GAMING WIFI, AMD, Socket AM4, AMD Ryzen™ 3, AMD Ryzen™ 5, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX B550-XE GAMING WIFI AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-XE GAMING WIFI. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen™ 3, AMD Ryzen™ 5. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Wi-Fi standards: Wi-Fi 6 (802.11ax)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.