ASUS logo

ASUS PRIME H570-PLUS Intel H570 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183022
Info modified on:
30 Oct 2024, 13:05:20
Short summary description ASUS PRIME H570-PLUS Intel H570 LGA 1200 (Socket H5) ATX:

ASUS PRIME H570-PLUS, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7..., DDR4-SDRAM, 128 GB, Non-ECC

Long summary description ASUS PRIME H570-PLUS Intel H570 LGA 1200 (Socket H5) ATX:

ASUS PRIME H570-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i7.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. LAN controller: Intel® I219-V

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.