ASUS logo

ASUS PRIME Z590-A Intel Z590 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251059
Info modified on:
04 Jun 2025, 09:26:03
Short summary description ASUS PRIME Z590-A Intel Z590 LGA 1200 (Socket H5) ATX:

ASUS PRIME Z590-A, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description ASUS PRIME Z590-A Intel Z590 LGA 1200 (Socket H5) ATX:

ASUS PRIME Z590-A. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 5120 x 2880 pixels. USB connector type: USB Type-A, USB Type-C

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.