ASUS logo

ASUS PRIME Z590M-PLUS Intel Z590 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196854
Info modified on:
20 Dec 2024, 07:29:18
Short summary description ASUS PRIME Z590M-PLUS Intel Z590 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME Z590M-PLUS, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, LGA 1200 (Socket H5), DDR4-SDRAM, 128 GB

Long summary description ASUS PRIME Z590M-PLUS Intel Z590 LGA 1200 (Socket H5) micro ATX:

ASUS PRIME Z590M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4/2.0, USB connector type: USB Type-A, USB Type-C

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.