ASUS logo

ASUS ROG STRIX B550-A GAMING AMD B550 Socket AM4 ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
420506
Info modified on:
02 Jun 2025, 09:52:36
Short summary description ASUS ROG STRIX B550-A GAMING AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-A GAMING, AMD, Socket AM4, AMD Ryzen™ 3, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX B550-A GAMING AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-A GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen™ 3. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 3.0, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way CrossFireX. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.