ASUS logo

ASUS PRIME A520M-K AMD A520 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26291
Info modified on:
04 Nov 2024, 10:11:28
Short summary description ASUS PRIME A520M-K AMD A520 Socket AM4 micro ATX:

ASUS PRIME A520M-K, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME A520M-K AMD A520 Socket AM4 micro ATX:

ASUS PRIME A520M-K. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 10. LAN controller: Intel® I211-AT, Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.