ASUS logo

ASUS PRIME Z490-V Intel Z490 LGA 1200 (Socket H5) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60044
Info modified on:
22 Aug 2023, 16:22:03
Short summary description ASUS PRIME Z490-V Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS PRIME Z490-V, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS PRIME Z490-V Intel Z490 LGA 1200 (Socket H5) ATX:

ASUS PRIME Z490-V. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. HDMI version: 1.4b. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.