ASUS ROG STRIX B550-I GAMING, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM
ASUS ROG STRIX B550-I GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA. Ethernet interface type: 2.5 Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: AMD