ASUS logo

ASUS ROG STRIX B550-F GAMING(WI-FI) AMD B550 Socket AM4 ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312732
Info modified on:
04 Nov 2024, 10:11:21
Short summary description ASUS ROG STRIX B550-F GAMING(WI-FI) AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-F GAMING(WI-FI), AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS ROG STRIX B550-F GAMING(WI-FI) AMD B550 Socket AM4 ATX:

ASUS ROG STRIX B550-F GAMING(WI-FI). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Intel I225-V, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.