ASUS logo

ASUS ROG STRIX B460-G GAMING Intel B460 micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135602
Info modified on:
30 Oct 2024, 13:00:55
Short summary description ASUS ROG STRIX B460-G GAMING Intel B460 micro ATX:

ASUS ROG STRIX B460-G GAMING, Intel, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 128 GB, DIMM, Dual-channel

Long summary description ASUS ROG STRIX B460-G GAMING Intel B460 micro ATX:

ASUS ROG STRIX B460-G GAMING. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4b

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.