ASUS logo

ASUS ROG STRIX B450-E GAMING AMD B450 Socket AM4 ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154114
Info modified on:
04 Nov 2024, 10:11:24
Short summary description ASUS ROG STRIX B450-E GAMING AMD B450 Socket AM4 ATX:

ASUS ROG STRIX B450-E GAMING, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX B450-E GAMING AMD B450 Socket AM4 ATX:

ASUS ROG STRIX B450-E GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 10. Parallel processing technology support: 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 2.0b

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.