ASUS logo

ASUS TUF B450M-PLUS GAMING AMD B450 Socket AM4 micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
282966
Info modified on:
04 Nov 2024, 10:11:25
Short summary description ASUS TUF B450M-PLUS GAMING AMD B450 Socket AM4 micro ATX:

ASUS TUF B450M-PLUS GAMING, AMD, Socket AM4, AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS TUF B450M-PLUS GAMING AMD B450 Socket AM4 micro ATX:

ASUS TUF B450M-PLUS GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Athlon, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 10. Parallel processing technology support: CrossFireX, Maximum resolution: 4096 x 2160 pixels. HDMI version: 2.0b

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.