ASUS logo

ASUS PRIME H310M-R R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285927
Info modified on:
16 Feb 2025, 16:27:41
Short summary description ASUS PRIME H310M-R R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-R R2.0, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, i3-8xxx, i5-8xxx, i5-9xxx, i7-8xxx, i7-9xxx, i9-8xxx, i9-9xxx, DDR4-SDRAM, 32 GB

Long summary description ASUS PRIME H310M-R R2.0 Intel® H310 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME H310M-R R2.0. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Graphics card family: Intel, Graphics card: HD Graphics, Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.