ASUS logo

ASUS ROG CROSSHAIR VII HERO (WI-FI) AMD X470 Socket AM4 ATX

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170843
Info modified on:
04 Nov 2024, 10:11:26
Short summary description ASUS ROG CROSSHAIR VII HERO (WI-FI) AMD X470 Socket AM4 ATX:

ASUS ROG CROSSHAIR VII HERO (WI-FI), AMD, Socket AM4, AMD A, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS ROG CROSSHAIR VII HERO (WI-FI) AMD X470 Socket AM4 ATX:

ASUS ROG CROSSHAIR VII HERO (WI-FI). Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.