ASUS logo

ASUS ROG STRIX Z370-H GAMING Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187182
Info modified on:
30 Oct 2024, 13:02:14
Short summary description ASUS ROG STRIX Z370-H GAMING Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z370-H GAMING, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, i7-8xxx, DDR4-SDRAM, DIMM

Long summary description ASUS ROG STRIX Z370-H GAMING Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z370-H GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.