ASUS logo

ASUS ROG Strix Z370-H Gaming Intel® Z370 LGA 1151 (Socket H4) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58825
Info modified on:
30 Oct 2024, 13:11:39
Short summary description ASUS ROG Strix Z370-H Gaming Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG Strix Z370-H Gaming, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS ROG Strix Z370-H Gaming Intel® Z370 LGA 1151 (Socket H4) ATX:

ASUS ROG Strix Z370-H Gaming. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.