ASUS logo

ASUS ROG Rampage VI Apex Intel® X299 LGA 2066 (Socket R4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70420
Info modified on:
30 Oct 2024, 13:11:51
Short summary description ASUS ROG Rampage VI Apex Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS ROG Rampage VI Apex, Intel, LGA 2066 (Socket R4), DDR4-SDRAM, 64 GB, DIMM, Non-ECC

Long summary description ASUS ROG Rampage VI Apex Intel® X299 LGA 2066 (Socket R4) ATX:

ASUS ROG Rampage VI Apex. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4). Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.