ASUS logo

ASUS ROG STRIX B250G GAMING Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149193
Info modified on:
30 Oct 2024, 13:00:14
Short summary description ASUS ROG STRIX B250G GAMING Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS ROG STRIX B250G GAMING, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX B250G GAMING Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS ROG STRIX B250G GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4b. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.