ASUS logo

ASUS PRIME B350-PLUS AMD B350 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
303093
Info modified on:
04 Nov 2024, 10:11:18
Short summary description ASUS PRIME B350-PLUS AMD B350 Socket AM4 ATX:

ASUS PRIME B350-PLUS, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME B350-PLUS AMD B350 Socket AM4 ATX:

ASUS PRIME B350-PLUS. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.