ASUS logo

ASUS Rog Strix Z270F Gaming Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44455
Info modified on:
30 Oct 2024, 13:11:20
Short summary description ASUS Rog Strix Z270F Gaming Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS Rog Strix Z270F Gaming, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS Rog Strix Z270F Gaming Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS Rog Strix Z270F Gaming. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.