ASUS logo

ASUS PRIME B250M-C Intel® B250 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163399
Info modified on:
30 Oct 2024, 13:00:15
Short summary description ASUS PRIME B250M-C Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-C, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME B250M-C Intel® B250 LGA 1151 (Socket H4) micro ATX:

ASUS PRIME B250M-C. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 64 Mbit

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.