ASUS logo

ASUS ROG Strix Z270I Gaming Intel® Z270 LGA 1151 (Socket H4) mini ITX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142886
Info modified on:
30 Mar 2023, 12:55:27
Short summary description ASUS ROG Strix Z270I Gaming Intel® Z270 LGA 1151 (Socket H4) mini ITX:

ASUS ROG Strix Z270I Gaming, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS ROG Strix Z270I Gaming Intel® Z270 LGA 1151 (Socket H4) mini ITX:

ASUS ROG Strix Z270I Gaming. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.