ASUS logo

ASUS CROSSHAIR VI HERO AMD X370 Socket AM4 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191184
Info modified on:
30 Oct 2024, 13:00:09
Short summary description ASUS CROSSHAIR VI HERO AMD X370 Socket AM4 ATX:

ASUS CROSSHAIR VI HERO, AMD, Socket AM4, AMD A, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS CROSSHAIR VI HERO AMD X370 Socket AM4 ATX:

ASUS CROSSHAIR VI HERO. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. LAN controller: Intel® I211-AT. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: UEFI AMI, BIOS memory size: 128 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.