ASUS logo

ASUS ROG STRIX Z270G GAMING Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91090
Info modified on:
30 Oct 2024, 13:12:31
Short summary description ASUS ROG STRIX Z270G GAMING Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z270G GAMING, Intel, LGA 1151 (Socket H4), Intel Atom®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS ROG STRIX Z270G GAMING Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS ROG STRIX Z270G GAMING. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel Atom®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Graphics card family: Intel. LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.