ASUS logo

ASUS ROG MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85533
Info modified on:
14 Mar 2024, 19:49:14
Short summary description ASUS ROG MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS IX HERO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description ASUS ROG MAXIMUS IX HERO Intel® Z270 LGA 1151 (Socket H4) ATX:

ASUS ROG MAXIMUS IX HERO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2304 pixels. LAN controller: Intel® I219-V

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.