ASUS logo

ASUS B150M-A/M.2 Intel® B150 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134516
Info modified on:
30 Oct 2024, 13:03:03
Short summary description ASUS B150M-A/M.2 Intel® B150 LGA 1151 (Socket H4) micro ATX:

ASUS B150M-A/M.2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, AMD Phenom, DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS B150M-A/M.2 Intel® B150 LGA 1151 (Socket H4) micro ATX:

ASUS B150M-A/M.2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, AMD Phenom. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.