ASUS M5A78L-M PLUS USB3, AMD, AMD A, AMD FX™, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II..., DDR3-SDRAM, DIMM, Dual-channel, ECC & Non-ECC
ASUS M5A78L-M PLUS USB3. Processor manufacturer: AMD, Compatible processor series: AMD A, AMD FX™, AMD Phenom II Dual-Core Mobile, AMD Phenom II Quad-Core Mobile, AMD Phenom II.... Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: AMD. LAN controller: Realtek RTL8111H