ASUS logo

ASUS M5A78L-M PLUS/USB3 AMD 760G Socket AM3+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183716
Info modified on:
30 Oct 2024, 13:05:45
Short summary description ASUS M5A78L-M PLUS/USB3 AMD 760G Socket AM3+ micro ATX:

ASUS M5A78L-M PLUS/USB3, AMD, Socket AM3+, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS M5A78L-M PLUS/USB3 AMD 760G Socket AM3+ micro ATX:

ASUS M5A78L-M PLUS/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 1024 MB, Graphics card family: AMD, Graphics card: Radeon HD 3000. USB connector type: USB Type-A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.