ASUS logo

ASUS H110S1/CSM Intel® H110 LGA 1151 (Socket H4) Mini-STX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81770
Info modified on:
30 Oct 2024, 13:00:18
Short summary description ASUS H110S1/CSM Intel® H110 LGA 1151 (Socket H4) Mini-STX:

ASUS H110S1/CSM, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, SO-DIMM

Long summary description ASUS H110S1/CSM Intel® H110 LGA 1151 (Socket H4) Mini-STX:

ASUS H110S1/CSM. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V. Component for: Mini PC, Motherboard form factor: Mini-STX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.