ASUS logo

ASUS B150I PRO GAMING/WIFI/AURA Intel® B150 LGA 1151 (Socket H4) mini ITX

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69678
Info modified on:
30 Oct 2024, 13:07:19
Short summary description ASUS B150I PRO GAMING/WIFI/AURA Intel® B150 LGA 1151 (Socket H4) mini ITX:

ASUS B150I PRO GAMING/WIFI/AURA, Intel, LGA 1151 (Socket H4), Intel® Celeron®, i3-xxx, i5-xxx, i7-xxx, DDR4-SDRAM, 32 GB

Long summary description ASUS B150I PRO GAMING/WIFI/AURA Intel® B150 LGA 1151 (Socket H4) mini ITX:

ASUS B150I PRO GAMING/WIFI/AURA. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.