ASUS logo

ASUS H170M-E D3 Intel® H170 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102590
Info modified on:
30 Oct 2024, 13:03:20
Short summary description ASUS H170M-E D3 Intel® H170 LGA 1151 (Socket H4) micro ATX:

ASUS H170M-E D3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS H170M-E D3 Intel® H170 LGA 1151 (Socket H4) micro ATX:

ASUS H170M-E D3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, M.2, RAID levels: 0, 1, 5, 10. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.