ASUS logo

ASUS A88X-GAMER AMD A88X Socket FM2+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127371
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS A88X-GAMER AMD A88X Socket FM2+ ATX:

ASUS A88X-GAMER, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS A88X-GAMER AMD A88X Socket FM2+ ATX:

ASUS A88X-GAMER. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.