ASUS logo

ASUS H97-PRO Gamer Intel® H97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168355
Info modified on:
30 Oct 2024, 13:09:19
Short summary description ASUS H97-PRO Gamer Intel® H97 LGA 1150 (Socket H3) ATX:

ASUS H97-PRO Gamer, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, Dual-channel

Long summary description ASUS H97-PRO Gamer Intel® H97 LGA 1150 (Socket H3) ATX:

ASUS H97-PRO Gamer. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.