ASUS logo

ASUS J1800I-C BGA 1170 mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136172
Info modified on:
30 Oct 2024, 13:06:04
Short summary description ASUS J1800I-C BGA 1170 mini ITX:

ASUS J1800I-C, Intel, BGA 1170, Intel® Celeron®, J1800, 10 W, DDR3L-SDRAM

Long summary description ASUS J1800I-C BGA 1170 mini ITX:

ASUS J1800I-C. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3L-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 512 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.