ASUS logo

ASUS B85-PRO GAMER Intel® B85 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205181
Info modified on:
30 Oct 2024, 13:05:01
Short summary description ASUS B85-PRO GAMER Intel® B85 LGA 1150 (Socket H3) ATX:

ASUS B85-PRO GAMER, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS B85-PRO GAMER Intel® B85 LGA 1150 (Socket H3) ATX:

ASUS B85-PRO GAMER. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I217-V. Motherboard form factor: ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® B85

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.