ASUS logo

ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159141
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS Z97M-PLUS, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, 1333,1600,1866,2000,2133,2200,2250,2400,2600,2666,2800,2933,3000 MHz

Long summary description ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX:

ASUS Z97M-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1333,1600,1866,2000,2133,2200,2250,2400,2600,2666,2800,2933,3000 MHz. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.