location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAXIMUS VII RANGER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MB0IE0-M0EAY0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659765448 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC ATX Intel® Z97 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - M.2, SATA III
  • - Quad-GPU CrossFireX, Quad-GPU SLI
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 5.0a Clear CMOS jumper
  • - Gigabit Ethernet
Long product name ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX :
The long product name of ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Socket 1150, Intel Z97, 4 x DIMM DDR3 max. 32GB, 2 x PCIe 3.0/2.0 x16, 1 x PCIe 2.0 x16, 3 x PCIe 2.0 x1, 1 x M.2 Socket 3, 6 x SATA 6Gb/s, Gigabit LAN, ATX
More>>>
ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX:
The official description of ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intel® Ethernet
More throughput, less CPU usage and great gaming experiences!
Maximus VII Ranger features the very latest Intel® Ethernet for faster, smoother gaming — always. Intel's LAN has the serious double advantage of reducing CPU overhead and offering exceptionally high TCP and UDP throughput. This significantly reduces the processor's workload, so there's more power for your game and your gameplay!

ASUS engineers used IxChariot, an independent network-assessment test tool, to determine just how much quicker Intel Gigabit Ethernet deals with the smaller (sub-256 bytes) UDP data packets that are vital for responsive gaming. The results are in — and with Maximus VII Ranger your game-data packets flow up to two times (2X) faster than competing gaming-LAN technologies!
LANGuard – RJ45 Reinvented!

Pumped-up throughput. Best surge protection.
ROG has reinvented the LAN port. Advanced signal-coupling technology and premium surface-mounted capacitors improve throughput, while surge-protected and electrostatically-guarded components (ESD Guards) protect your motherboard from lightning strikes and static electricity!

GameFirst III
Network-optimization software for no-delay gameplay!
Exclusive GameFirst III has been upgraded with even more gamer-helping features and an interface that's even more intuitive! GameFirst III helps you to assign top priority to game packets and allocate more bandwidth to the game, ensuring the best online gaming experience.

Choose from a preset mode to suit what you're doing – Optimization, Game, Media Streaming or File Sharing. You can manage bandwidth down to the level of individual applications, with five priority levels (highest, higher, normal, lower, lowest) and even the ability to block specific traffic. GameFirst III even has a built-in Network Monitor tool, so you can supervise your network traffic and test your connection speed to check that you're getting the bandwidth you pay for!
audio

SupremeFX 2014 and Sonic Radar II.
New and improved audio that's beyond compare.
SupremeFX 2014
Precision-engineered audio that's as great as a dedicated sound card
ROG knows the importance of flawless audio – pristine effects and full-range soundtracks make the game. That's why we invest substantial engineering resources to perfect onboard audio. The result is SupremeFX. Cutting-edge isolation technologies minimize electromagnetic interference (EMI) and exceptionally premium components deliver best-in-class audio that's as great as a dedicated soundcard. But we never rest on our laurels, which is why SupremeFX 2014 has been refined even further for Maximus VII motherboards. That means even finer components and superbly clever software innovations for gaming and multimedia experiences beyond compare!

Minimize EMI (electromagnetic interference)
DSonic SenseAmp – Amp up your headset!
Sonic SenseAmp is a ROG invention that detects headphone impedance (below 65 / 65 ~ 150 / 150 or higher ohms) and adjusts the built-in amp automatically, for pitch-perfect listening right away!

Premium Japanese-made ELNA® audio capacitors
FSonic SoundStage – Hardware-level audio-profiles switch
Apply the best settings for your favorite game genres in real time on any OS, via the onboard Sonic SoundStage button. The debug LED displays the mode — FPS (01), racing (02), fighting (03) or sports (04).*
* Sonic SenseAmp and Sonic SoundStage supports only analog-audio front-panel (AAFP) connections

Sonic Studio - Brilliant one-click virtual sound!
Sonic Studio is a brand-new audio-tuning suite that provides an aural treat. Use the one-click Virtual Surround function to 7.1 channels, even through a stereo (2.0-channel) headset. It offers five more superb audio controls, including Reverb, Bass Boost, Equalizer, Voice Clarity and Smart EQ — ensuring that everything you hear sounds just amazing!

Perfect Voice – Simple and effective noise reduction
Sonic Radar II
Scan and detect to dominate!
Designed for first-person shooters (FPS), Sonic Radar II displays a stealthy overlay that shows what opponents and teammates are up to. See the precise direction and origin of in-game sounds such as gunshots, footsteps and call-outs, and practice your enemy-pinpointing skills — and exclusive Audio Enhancement further improves in-game sound for superb hearing awareness. The all-new Sonic Radar II includes a redesigned control panel with customizable game list!

Your keyboard, instantly upgraded!
Fancy a free keyboard upgrade? That's what KeyBot gives you — instantly. Just plug your existing keyboard into the dedicated USB socket to activate the exclusive KeyBot microprocessor on the Maximus VII Ranger. Use the easy-to-use utility to assign macros to function keys F1-F10, launch any application with a single press or control multimedia playback.

TRUEVOLT USB
Stable supply of 5V - front and back!!
Forget the USB power drop-outs!
ROG's TrueVolt USB design delivers a rock-steady 5V supply to both the front and back USB sockets – no drop-outs!

Two 5V isolated linear power supply for all USB ports
-Low noise, low loss.
-Stable 5V* supply to provide clean 5V USB power to minimize potential fluctuations
-All connected equipment (e.g. USB DAC or thumb drivers) benefits from the clean, stable 5V supply at the same time.
*5V output varies from PSUs to PSUs

UEFI BIOS and Secure Erase.
Award-winning simplicity and factory-fresh conditioning for superb performance.

Award-winning UEFI BIOS
Acclaimed by world media as the most-intuitive UEFI BIOS!
The smoothest mouse-controlled graphical UEFI BIOS has been upgraded to deliver faster setup and easier functions, with an even more appealing design for better overclocking and DIY experiences. Whether you're a PC novice or a seasoned overclocker, the EZ and Advanced Modes help you find your way, quickly and easily.

While you protect your back in the game, Maximus VII Ranger protects all sides in the real world.
Gamer's Guardian
All-round protection provides the best quality, reliability and durability

A ready-made gamer's toolkit.
ROG RAMDisk and a raft of fab utilities to make every gaming quest a success.
RAMDisk
Dynamically unleash your RAM – 20X faster than SSD!
With RAMDisk you can turn system memory into superfast temporary storage. Put large files, such as game maps, into RAMDisk and watch loading times fly — you'll never again wait to play. The improved 2014 edition of RAMDisk dynamically allocates memory, so unused RAM is released back to the system when it's needed. You'll even enjoy the bonus of protecting your SSD drives, as RAMDisk reduces excessive reads and writes that can reduce lifespan! Last but not least, the junction function serves as quick links between files and RAM storage. All files are automatically saved and restored to their specific locations on hard drives when you turn your PC off, then go back to RAM when you power on again.

AI Suite 3
One-stop control panel with latest 5-way Optimization function

ROG CPU-Z
ROG-themed CPU-Z shows important system information

Mem TweakIt
Dynamic timing monitoring, DRAM efficiency gauge

USB UEFI BIOS Flashback
Refresh your BIOS in a flash, even when the system is off

Kaspersky® Anti-Virus (1 year)
The best protection from viruses and spyware

DAEMON Tools Pro Standard
(1 year)
The leading tool for optical and virtual discs

ASUS WebStorage
Free cloud storage

ASUS HomeCloud
Access your PC, stream multimedia and manage could stage – anytime and anywhere!

Short summary description ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX:
This short summary of the ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MAXIMUS VII RANGER, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

ASUS MAXIMUS VII RANGER. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I218-V

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Intel Core i3/i5/i7/i9 series
i3-4xxx, i5-4xxx, i7-4xxx
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
1333, 1600, 1866, 2000, 2133, 2200, 2400, 2600, 2666, 2800, 2933, 3000, 3100, 3200 MHz
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
Quad-GPU CrossFireX, Quad-GPU SLI
Maximum resolution
4096 x 2160 pixels
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
6
Number of SATA connectors
6
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
3
EPS power connector (8-pin)
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
Rear panel I/O ports
HDMI ports quantity *
1
DVI-D ports quantity *
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® I218-V
Features
Motherboard chipset *
Intel® Z97
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64
Expansion slots
PCI Express x1 (Gen 2.x) slots
3
PCI Express x16 (Gen 2.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
BIOS
BIOS type *
UEFI AMI
BIOS memory size
64 Mbit
ACPI version
5.0a
Clear CMOS jumper
Yes
Processor special features
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Packaging content
Cables included
SATA
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 03:51:53
Uk has collected 80 expert reviews for ASUS MAXIMUS VII RANGER Intel® Z97 LGA 1150 (Socket H3) ATX and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcgameware.co.uk
Updated:
2014-08-09 03:50:54
Finally (in our Z97 motherboard roundup) it's Asus' turn, here we have the Asus Maximus VII Ranger , a Z97 based ATX board from the Republic of Gamers! This particular example is the cheapest of three boards in the ROG range with the others being the high...
Bottom line There's no doubt that the Asus Maximus VII Ranger is a great Z97 motherboard, packed full of features and with software that will excite the Gamer. The real question is whether you really need these bell ‘n whistles, and perhaps more importantly whether...
90%
pcauthority.com.au
Updated:
2014-08-09 03:51:14
Asus introduced the Republic of Gamers moniker back in 2006 with the Crosshair motherboard, which was a Ferrari in the Fiat range. Ever since then, ROG products have been supremely engineered with the very best components and were usually the first with n...
Bottom line A feature-rich board with a budget sensibility...
100%
eteknix.com
Updated:
2014-08-09 03:51:42
During the launch of Z87 motherboards ASUS surprised a lot of people when they announced their “Hero” SKU of the Republic of Gamers line of motherboards. When the Hero was released it was an extremely popular motherboard simply because it brought an ASUS...
Good Intel Gigabit NIC, Beautiful Aesthetics, Competitive Pricing, KeyBot, Advanced audio implementation, Extensive and sophisticated software package – GameFirstIII, RAMDisk, AISuiteIII, Strong Performance, 3 Year warranty...
Bad Relatively low resolution BIOS at 1024 x 768, Not available in North America (yet?)...
Bottom line PricingThe ASUS Maximus VII Ranger has an MSRP of about £129.99 in the United Kingdom, it can currently be found for £135-140 on Amazon, £129.56 at Scan Computers and £129.95 at Overclockers UK. The Maximus VII Ranger is not available in North America bu...
0%
ocaholic.ch.english
Updated:
2014-08-09 03:51:42
When Intel introduced their Z87 Chipset almost one year ago, ASUS decided to round-off the lower end of their Maximus portfolio with the Maximus VI Hero. Meanwhile Intel has launched the Z97 chipset and they're again expanding their ROG lineup by another...
Bottom line The first impression which the ASUS Maximus VII Ranger leaves is definitely a good one Once again, we liked the ROG design, which still works quite well, especially for the targeted gaming market It is always remarkable to see that with every single gene...
90%
vortez.net
Updated:
2014-08-09 03:51:48
£130 GBPThe Republic of Gamers division has brought many great products to the table of the years and we can’t deny that their success has come about by careful implementation and willingness to appeal to both enthusiasts and gamers. In the motherboar...
Good Delightful visual appearance, Packed with innovative features, Great performance, Includes M.2 support, Brilliant overclocker, Clean & easy to use BIOS, Excellent value for money...
Bad Lacks SATA Express...
Bottom line The Republic of Gamers product line has always been highly regarded in hardware circles. In the past this reverence has been justified by Pro Overclocking Teams achieving profound milestones with such motherboards, but to the end user purchasing a ROG...
0%
uk.hardware.info
Updated:
2014-08-09 03:51:48
Yesterday Intel introduced its new processors which are a refresh of the current Haswell chips. Along with these new processors two new motherboard chipsets are being introduced, the H97 and the Z97. For many of the motherboard manufacturers this is the...
0%
Bit-Tech.net
Updated:
2014-08-23 01:26:34
We will of course be looking at many more over the coming days and weeks but there are too many to post in a single day that's a good thing, though, as it means there's a huge amount of choice when it comes to Z97based boards and some retail for under...
86%
pinoyunboxing.com
Updated:
2016-11-26 03:00:35
You just have to APPRECIATE the work ROG ( Republic of Gamers) did onto this Motherboard. With all the features packed from the other higher MAXIMUS VII Series Motherboards, you won't consider this motherboard as the most affordable new ROG Motherboard to...
0%
ocdrift.com
Updated:
2016-11-26 03:00:38
Since the introduction of Intel's Z97 chipset in June, we've reviewed a total of four Maximus VII series of motherboards from ASUS Republic of Gamers (ROG). The Maximus VII Ranger would be the 5 th and the last Maximus VII board that we're going to review...
Good Excellent overclocking potential, Attractive ROG's red and black colour scheme, Solid build quality with high-end components, Nice board layout with good placement of primary PCIe slots, Quad-GPU SLI and CrossFireX supports, Best SupremeFX 2014 audio solu...
Bad Price could be lower, No memory profile presets, WiFi + Bluetooth module is not included, which prevent wireless connectivity, Doesn't come with SATA Express port, ASUS Maximus VII Ranger received Recommended Award from OCDrift.com, Disclaimer: OCDrift.co...
Bottom line Now it's time to wrap everything up. In terms of appearance, the Maximus VII Ranger looks very stylish with its ROG's black and red colour scheme. The matte black PCB and heatsinks as well as the red glowing audio circuitry add another aesthetic point to...
80%
chip.com.my
Updated:
2016-11-26 03:00:38
ASUS' line of ROG motherboards are often the object of envy for many enthusiast gamers, mostly due to the quality, multitude of features and components that these motherboards offer. One factor many have to take into consideration however is the pricing...
Good Great performance, Introduces cool new features...
Bad Lack of USB and SATA ports, Ports are placed awkwardly...
Bottom line What the ASUS ROG Maximus VII Ranger lacks in terms of components, it makes up for it in terms of features and performance. The Maximus VII Ranger may not be ideal for digital data hoarders and those who insist on having more USB ports than they know wha...
0%
goldfries.com
Updated:
2016-11-26 03:00:44
The “Ranger” is the latest addition to ASUS' Maximus series enthusiasts motherboard, the “Ranger” happens to be the lowest among them but being lowest doesn't mean it doesn't pack a punch!The NorthBridge cooler is large but not obtrusive, basically it loo...
Bottom line For RM 799 – you get a feature rich board that's also great for overclocking. If you're an ASUS Maximus Formula board user then this might not be the board for you but for the “ not so picky overclocker ” like myself, this board is lovely! #splitp...
0%
extremespec.net
Updated:
2014-09-28 01:17:46
A new entry in ASUS Maximus family with the title MAXIMUS VII RANGER , based on the Intel Z97 chipset, which main features and details was explained in last reviewed ASUS model ASUS Z97-A . ASUS Z 97 MAXIMUS VII RANGER belongs to have a long and well know...
Bottom line New motherboard from ASUS ROG series – ASUSMAXIMUS VII RANGER is aimed primarily at gamers and overclockers, it can be quite unequivocal conclusion that the novelty is definitely a success. Main advantage excellent opportunities manual and automatic overc...
0%
Brand Image Product code Product Stock Price from
ASUS Z97-A/USB 3.1 Intel® Z97 LGA 1150 (Socket H3) ATX ASUS Z97-A/USB 3.1 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
90MB0L60-M0EAY0 Z97-A/USB 3.1 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX
(show image)
90MB0IH0-M0EAY5 Z97M-PLUS 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Maximus VII Hero Intel® Z97 LGA 1150 (Socket H3) ATX ASUS Maximus VII Hero Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
90MB0I01-M0EAY0 Maximus VII Hero 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Z97-AR Intel® Z97 LGA 1150 (Socket H3) ATX ASUS Z97-AR Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
90MB0JL0-M0EAY0 Z97-AR 0.00
(excl. VAT)
0 (incl. VAT)
ASUS MAXIMUS VII GENE Intel® Z97 LGA 1150 (Socket H3) micro ATX ASUS MAXIMUS VII GENE Intel® Z97 LGA 1150 (Socket H3) micro ATX
(show image)
90MB0I30-M0EAY0 MAXIMUS VII GENE 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX ASUS Z97M-PLUS Intel® Z97 LGA 1150 (Socket H3) micro ATX
(show image)
90MB0IH0-M0EAY0 Z97M-PLUS 0.00
(excl. VAT)
0 (incl. VAT)
ASUS MAXIMUS VII HERO Intel® Z97 LGA 1150 (Socket H3) ATX ASUS MAXIMUS VII HERO Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
90MB0I00-M0EAY0 MAXIMUS VII HERO 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Z97-A Intel® Z97 LGA 1150 (Socket H3) ATX ASUS Z97-A Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
90MB0ID0-M0EAY0 Z97-A 0.00
(excl. VAT)
0 (incl. VAT)