ASUS logo

ASUS H81T Intel® H81 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164423
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS H81T Intel® H81 LGA 1150 (Socket H3) mini ITX:

ASUS H81T, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, SO-DIMM

Long summary description ASUS H81T Intel® H81 LGA 1150 (Socket H3) mini ITX:

ASUS H81T. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.