ASUS logo

ASUS A55BM-E AMD A55 FCH Socket FM2+ micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183238
Info modified on:
30 Oct 2024, 13:05:45
Short summary description ASUS A55BM-E AMD A55 FCH Socket FM2+ micro ATX:

ASUS A55BM-E, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS A55BM-E AMD A55 FCH Socket FM2+ micro ATX:

ASUS A55BM-E. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 2048 MB, Graphics card family: AMD, Maximum resolution: 2560 x 1600 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.