ASUS RAMPAGE IV BLACK EDITION, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, DIMM
ASUS RAMPAGE IV BLACK EDITION. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI, Quad-GPU.... LAN controller: Intel® 82579V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Networking features: 10/100/1000 Mbit/sec