ASUS logo

ASUS VANGUARD B85 Intel® B85 LGA 1150 (Socket H3)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152769
Info modified on:
30 Oct 2024, 13:04:06
Short summary description ASUS VANGUARD B85 Intel® B85 LGA 1150 (Socket H3):

ASUS VANGUARD B85, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS VANGUARD B85 Intel® B85 LGA 1150 (Socket H3):

ASUS VANGUARD B85. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA. Parallel processing technology support: 4-Way CrossFireX. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® B85

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.