ASUS logo

ASUS B75M-Plus Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194283
Info modified on:
30 Oct 2024, 13:05:42
Short summary description ASUS B75M-Plus Intel B75 LGA 1155 (Socket H2) micro ATX:

ASUS B75M-Plus, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS B75M-Plus Intel B75 LGA 1155 (Socket H2) micro ATX:

ASUS B75M-Plus. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.