ASUS logo

ASUS B75M-A Intel B75 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252309
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS B75M-A Intel B75 LGA 1155 (Socket H2) micro ATX:

ASUS B75M-A, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description ASUS B75M-A Intel B75 LGA 1155 (Socket H2) micro ATX:

ASUS B75M-A. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. PCI Express slots version: 2.0, 3.0

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.