ASUS logo

ASUS Z77-A Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144040
Info modified on:
30 Oct 2024, 13:06:19
Short summary description ASUS Z77-A Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS Z77-A, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS Z77-A Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS Z77-A. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. HDMI version: 1.4a

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.